Panasonic Surface Mount Resistors ERA3AEB6190V

Description
Panasonic ERA3AEB6190V
Request a Quote
Description
Panasonic ERA3AEB6190V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087379
Surface Mount Resistors 7087379
Panasonic ERA3AEB6190V

Panasonic ERA3AEB6190V

Supplier's Site
Surface Mount Resistors - 7087379P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087379P
Surface Mount Resistors 7087379P
Panasonic ERA3AEB6190V

Panasonic ERA3AEB6190V

Supplier's Site
Surface Mount Resistors - 1101085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101085
Surface Mount Resistors 1101085
Panasonic ERA3AEB6190V

Panasonic ERA3AEB6190V

Supplier's Site
Surface Mount Resistors - 1809805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809805
Surface Mount Resistors 1809805
Panasonic ERA3AEB6190V

Panasonic ERA3AEB6190V

Supplier's Site
Res, 619R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4304
Res, 619R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4304
RES, 619R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:619ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 619R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:619ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 619 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8836 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 619 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8836
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 619 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8836
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 619 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 619 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7087379 7087379P 1101085 29AH4304 62W8836
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 619R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 619 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 619 ohms 619 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details