Panasonic Surface Mount Resistors ERA3AEB5902V

Description
Panasonic ERA3AEB5902V
Request a Quote Datasheet
Description
Panasonic ERA3AEB5902V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088953
Surface Mount Resistors 7088953
Panasonic ERA3AEB5902V

Panasonic ERA3AEB5902V

Supplier's Site
Surface Mount Resistors - 7088953P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088953P
Surface Mount Resistors 7088953P
Panasonic ERA3AEB5902V

Panasonic ERA3AEB5902V

Supplier's Site
Surface Mount Resistors - 1689144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689144
Surface Mount Resistors 1689144
Panasonic ERA3AEB5902V

Panasonic ERA3AEB5902V

Supplier's Site
Surface Mount Resistors - 1799634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799634
Surface Mount Resistors 1799634
Panasonic ERA3AEB5902V

Panasonic ERA3AEB5902V

Supplier's Site
Res, 59K0, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K0, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3279
Res, 59K0, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3279
RES, 59K0, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:59kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 59K0, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:59kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7088953 7088953P 1799634 64AH3279
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 59K0, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 59000 ohms 59000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details