Panasonic Surface Mount Resistors ERA3AEB5761V

Description
Panasonic ERA3AEB5761V
Request a Quote
Description
Panasonic ERA3AEB5761V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087666
Surface Mount Resistors 7087666
Panasonic ERA3AEB5761V

Panasonic ERA3AEB5761V

Supplier's Site
Surface Mount Resistors - 7087666P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087666P
Surface Mount Resistors 7087666P
Panasonic ERA3AEB5761V

Panasonic ERA3AEB5761V

Supplier's Site
Surface Mount Resistors - 1068940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068940
Surface Mount Resistors 1068940
Panasonic ERA3AEB5761V

Panasonic ERA3AEB5761V

Supplier's Site
Surface Mount Resistors - 1826696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826696
Surface Mount Resistors 1826696
Panasonic ERA3AEB5761V

Panasonic ERA3AEB5761V

Supplier's Site
Res, 5K76, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3276
Res, 5K76, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3276
RES, 5K76, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.76kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 5K76, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.76kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087666 7087666P 1068940 64AH3276
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 5K76, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 5760 ohms 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details