The Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, has a resistance value of 56 kΩ and a power rating of 100 mW. It features a tolerance of ±0.1% and a maximum voltage rating of 75 V. This resistor is RoHS compliant and is designed for high reliability, maintaining stability under high temperature and humidity conditions, with a category temperature range of -55 °C to +155 °C. The product is suitable for applications requiring high accuracy and low current noise, and it adheres to reference standards including IEC 60115-8 and JIS C 5201-8. The resistor is packaged in a punched carrier taping format, making it convenient for automated assembly processes.
0603 Resistor,3A,0.1W, 25ppm,0.1%,56K
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 56 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
RES, 56K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 566935 | 7432748 | 566935P | 62W8833 | 29AH4303 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 56 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic | Res, 56K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic |
| Technology / Construction | Thin film | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS | RoHS | RoHS |
| Resistance Range | 56000 ohms | 56000 ohms | |||
| Power Rating | 0.1000 watts | 0.1000 watts |