Panasonic Surface Mount Resistors ERA3AEB473V

Description
Panasonic ERA3AEB473V
Request a Quote
Description
Panasonic ERA3AEB473V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 47K ohm metal film resistor from the ERA3A series, featuring a resistance tolerance of ±0.1% and a power rating of 100mW. It is designed for high reliability, stable performance under high temperature and humidity conditions, and complies with AEC-Q200 standards. The resistor has a maximum voltage rating of 75V and is RoHS compliant. It is packaged in a full reel format, suitable for automated assembly processes. This component is ideal for applications requiring precise resistance values and high stability.

Datasheet Summary
Powered by GS/AI

The product is a 47K ohm metal film resistor from the ERA3A series, featuring a resistance tolerance of ±0.1% and a power rating of 100mW. It is designed for high reliability, stable performance under high temperature and humidity conditions, and complies with AEC-Q200 standards. The resistor has a maximum voltage rating of 75V and is RoHS compliant. It is packaged in a full reel format, suitable for automated assembly processes. This component is ideal for applications requiring precise resistance values and high stability.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566812
Surface Mount Resistors 566812
Panasonic ERA3AEB473V

Panasonic ERA3AEB473V

Supplier's Site
Surface Mount Resistors - 566812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566812P
Surface Mount Resistors 566812P
0603 Resistor,3A,0.1W, 25ppm,0.1%,47K

0603 Resistor,3A,0.1W, 25ppm,0.1%,47K

Supplier's Site
Surface Mount Resistors - 7420631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420631
Surface Mount Resistors 7420631
Panasonic ERA3AEB473V

Panasonic ERA3AEB473V

Supplier's Site
Surface Mount Resistors - 1809763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809763
Surface Mount Resistors 1809763
Panasonic ERA3AEB473V

Panasonic ERA3AEB473V

Supplier's Site
Res, 47K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 42AC0815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
42AC0815
Res, 47K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 42AC0815
RES, 47K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 47K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 566812 566812P 7420631 42AC0815
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 47K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 47000 ohms 47000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details