Panasonic Surface Mount Resistors ERA3AEB471V

Description
Panasonic ERA3AEB471V
Request a Quote
Description
Panasonic ERA3AEB471V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566547
Surface Mount Resistors 566547
Panasonic ERA3AEB471V

Panasonic ERA3AEB471V

Supplier's Site
Surface Mount Resistors - 566547P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566547P
Surface Mount Resistors 566547P
0603 Resistor,3A,0.1W, 25ppm,0.1%,470R

0603 Resistor,3A,0.1W, 25ppm,0.1%,470R

Supplier's Site
Surface Mount Resistors - 7420628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420628
Surface Mount Resistors 7420628
Panasonic ERA3AEB471V

Panasonic ERA3AEB471V

Supplier's Site
Surface Mount Resistors - 1809761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809761
Surface Mount Resistors 1809761
Panasonic ERA3AEB471V

Panasonic ERA3AEB471V

Supplier's Site
Res, 470R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4294
Res, 470R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4294
RES, 470R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 470R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 566547 566547P 7420628 29AH4294
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 470R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details