Panasonic Surface Mount Resistors ERA3AEB4420V

Description
Panasonic ERA3AEB4420V
Request a Quote
Description
Panasonic ERA3AEB4420V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087322
Surface Mount Resistors 7087322
Panasonic ERA3AEB4420V

Panasonic ERA3AEB4420V

Supplier's Site
Surface Mount Resistors - 7087322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087322P
Surface Mount Resistors 7087322P
Panasonic ERA3AEB4420V

Panasonic ERA3AEB4420V

Supplier's Site
Surface Mount Resistors - 1809834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809834
Surface Mount Resistors 1809834
Panasonic ERA3AEB4420V

Panasonic ERA3AEB4420V

Supplier's Site
Surface Mount Resistors - 1689107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689107
Surface Mount Resistors 1689107
Panasonic ERA3AEB4420V

Panasonic ERA3AEB4420V

Supplier's Site
Res, 442R, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic - 64AH3259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442R, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic
64AH3259
Res, 442R, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic 64AH3259
RES, 442R, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:442ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 442R, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:442ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087322 7087322P 1809834 64AH3259
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 442R, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 442 ohms 442 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details