Panasonic Surface Mount Resistors ERA3AEB393V

Description
Panasonic ERA3AEB393V
Request a Quote Datasheet
Description
Panasonic ERA3AEB393V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566816
Surface Mount Resistors 566816
Panasonic ERA3AEB393V

Panasonic ERA3AEB393V

Supplier's Site
Surface Mount Resistors - 7420543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420543
Surface Mount Resistors 7420543
Panasonic ERA3AEB393V

Panasonic ERA3AEB393V

Supplier's Site
Surface Mount Resistors - 566816P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566816P
Surface Mount Resistors 566816P
0603 Resistor,3A,0.1W, 25ppm,0.1%,39K

0603 Resistor,3A,0.1W, 25ppm,0.1%,39K

Supplier's Site
Surface Mount Resistors - 1809759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809759
Surface Mount Resistors 1809759
Panasonic ERA3AEB393V

Panasonic ERA3AEB393V

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AEB393V
753101-ERA3AEB393V
Chip Resistor - Surface Mount - ERA3AEB393V 753101-ERA3AEB393V
Manufacturer: Panasonic Win Source Part Number: 753101-ERA3AEB393V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 11+/Rohs Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 753101-ERA3AEB393V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: 11+/Rohs
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Resistor - 52-ERA3AEB393V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA3AEB393V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB393V can be used for catalog matching and distributor lookup.

Product overview: ERA3AEB393V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB393V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 39 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8814 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 39 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8814
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 39 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8814
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 39 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 39 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4289
Res, 39K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4289
RES, 39K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 39K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 566816 7420543 566816P 753101-ERA3AEB393V 52-ERA3AEB393V 62W8814 29AH4289
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - ERA3AEB393V Resistor Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 39 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 39K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 39000 ohms 39000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers