Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 383 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA3AEB3830V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 383 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 383 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 383 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8811 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 383 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8811
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 383 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8811
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 383 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 383 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W8811
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 383 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details