Panasonic Surface Mount Resistors ERA3AEB331V

Description
Panasonic ERA3AEB331V
Request a Quote Datasheet
Description
Panasonic ERA3AEB331V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566531
Surface Mount Resistors 566531
Panasonic ERA3AEB331V

Panasonic ERA3AEB331V

Supplier's Site
Surface Mount Resistors - 566531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566531P
Surface Mount Resistors 566531P
0603 Resistor,3A,0.1W, 25ppm,0.1%,330R

0603 Resistor,3A,0.1W, 25ppm,0.1%,330R

Supplier's Site
Surface Mount Resistors - 7420442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7420442
Surface Mount Resistors 7420442
Panasonic ERA3AEB331V

Panasonic ERA3AEB331V

Supplier's Site
Surface Mount Resistors - 1809750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809750
Surface Mount Resistors 1809750
Panasonic ERA3AEB331V

Panasonic ERA3AEB331V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 330 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8801 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 330 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8801
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 330 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8801
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 330 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 330 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 13AC3390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
13AC3390
Res, 330R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 13AC3390
RES, 330R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 330R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566531 566531P 7420442 62W8801 13AC3390
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 330 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 330R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 330 ohms 330 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details