Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 324 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA3AEB3243V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 324 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 324 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 324 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8800 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 324 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8800
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 324 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8800
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 324 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 324 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4283
Res, 324K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4283
RES, 324K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:324kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 324K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:324kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W8800 29AH4283
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 324 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 324K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 324000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details