RES, 32K4, 0.1%, 0.1W, 0603, METAL FILM
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 782801 | 51AK5897 |
| Product Name | Surface Mount Resistors | Res, 32K4, 0.1%, 0.1W, 0603, Metal Film Panasonic |
| Technology / Construction | Thin-Film Technology | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Tape & Reel | 0603 |
| Resistance Range | 32400 ohms |