Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 26.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA3AEB2612V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 26.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 26.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 26.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8785 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 26.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8785
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 26.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8785
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 26.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 26.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K1, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 29AH4272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
29AH4272
Res, 26K1, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 29AH4272
RES, 26K1, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:26.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:26.1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W8785 29AH4272
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 26.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 26K1, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details