Panasonic Surface Mount Resistors ERA3AEB203V

Description
Panasonic ERA3AEB203V
Request a Quote Datasheet
Description
Panasonic ERA3AEB203V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1691127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691127
Surface Mount Resistors 1691127
Panasonic ERA3AEB203V

Panasonic ERA3AEB203V

Supplier's Site
Surface Mount Resistors - 1799590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799590
Surface Mount Resistors 1799590
Panasonic ERA3AEB203V

Panasonic ERA3AEB203V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 20 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8773 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 20 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8773
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 20 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8773
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 20 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 20 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 42AC0806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
42AC0806
Res, 20K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 42AC0806
RES, 20K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 20K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1691127 62W8773 42AC0806
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 20 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 20K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details