Panasonic Res, 1K91, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic ERA3AEB1911V

Description
RES, 1K91, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.91kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 1K91, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.91kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K91, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic - 64AH3206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic
64AH3206
Res, 1K91, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic 64AH3206
RES, 1K91, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.91kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K91, 0603, 0.1%, 0.1W, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.91kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3206
Product Name Res, 1K91, 0603, 0.1%, 0.1W, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers