Panasonic Surface Mount Resistors ERA3AEB153V

Description
Panasonic ERA3AEB153V
Request a Quote Datasheet
Description
Panasonic ERA3AEB153V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566828
Surface Mount Resistors 566828
Panasonic ERA3AEB153V

Panasonic ERA3AEB153V

Supplier's Site
Surface Mount Resistors - 7419981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7419981
Surface Mount Resistors 7419981
Panasonic ERA3AEB153V

Panasonic ERA3AEB153V

Supplier's Site
Surface Mount Resistors - 566828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566828P
Surface Mount Resistors 566828P
0603 Resistor,3A,0.1W, 25ppm,0.1%,15K

0603 Resistor,3A,0.1W, 25ppm,0.1%,15K

Supplier's Site
Surface Mount Resistors - 1809736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809736
Surface Mount Resistors 1809736
Panasonic ERA3AEB153V

Panasonic ERA3AEB153V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 15 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8750 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 15 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8750
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 15 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8750
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 15 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 15 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 01AC1761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
01AC1761
Res, 15K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 01AC1761
RES, 15K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 15K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566828 7419981 566828P 62W8750 01AC1761
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 15 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 15K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 15000 ohms 15000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details