Panasonic Surface Mount Resistors ERA3AEB151V

Description
Panasonic ERA3AEB151V
Request a Quote Datasheet
Description
Panasonic ERA3AEB151V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566402
Surface Mount Resistors 566402
Panasonic ERA3AEB151V

Panasonic ERA3AEB151V

Supplier's Site
Surface Mount Resistors - 566402P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566402P
Surface Mount Resistors 566402P
0603 Resistor,3A,0.1W, 25ppm,0.1%,150R

0603 Resistor,3A,0.1W, 25ppm,0.1%,150R

Supplier's Site
Surface Mount Resistors - 7419984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7419984
Surface Mount Resistors 7419984
Panasonic ERA3AEB151V

Panasonic ERA3AEB151V

Supplier's Site
Surface Mount Resistors - 1809735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809735
Surface Mount Resistors 1809735
Panasonic ERA3AEB151V

Panasonic ERA3AEB151V

Supplier's Site
Res, 150R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 29AH4253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
29AH4253
Res, 150R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 29AH4253
RES, 150R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 150R, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8748 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8748
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8748
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 150 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 150 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566402 566402P 7419984 29AH4253 62W8748
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 150R, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 150 ohms 150 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details