The Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, has a resistance value of 124 Ohms and a power rating of 100 mW. It features a tolerance of ±0.1% and a maximum voltage rating of 75 V. This resistor is RoHS compliant and designed for high reliability, maintaining stability under high temperature and humidity conditions. It is suitable for applications requiring high accuracy and low current noise, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The product is compliant with industry standards IEC 60115-8, JIS C 5201-8, and JEITA RC-2133C, making it a reliable choice for automotive and other demanding applications.
Fixed Resistor, Metal Film, 0.1W, 124ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERA3AEB1240V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 124ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 124ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB1240V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047355-ERA3AEB1240V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 75 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Metal Film, Thin Film
Height: 450 µm
Number of Terminations: 2
Weight: 2.012816 mg
Resistance: 124 Ω
Power Rating: 100 mW
Number of Pins: 2
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): RP73D1J124RBTDG; RT0603BRD07124RL; RT0603BRD07130RL; RT0603BRD07133RL; ERA3AEB1130VERA-3AEB
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0603
Voltage Rating (DC): 75 V
REACH SVHC: No SVHC
Max Power Dissipation: 100 mW
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 124 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERA3AEB1240V | 1047355-ERA3AEB1240V | 62W8743 |
| Product Name | SMD 0.1W 124ohm 75V Resistor | Chip Resistor - Surface Mount - ERA3AEB1240V | Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 124 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic |
| Resistance Range | 124 ohms | 124 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Temperature Coefficient | 25 ±ppm/°C |