Panasonic Surface Mount Resistors ERA3AEB102V

Description
Panasonic ERA3AEB102V
Request a Quote Datasheet
Description
Panasonic ERA3AEB102V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566800
Surface Mount Resistors 566800
Panasonic ERA3AEB102V

Panasonic ERA3AEB102V

Supplier's Site
Surface Mount Resistors - 566800P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566800P
Surface Mount Resistors 566800P
0603 Resistor,3A,0.1W, 25ppm,0.1%,1K

0603 Resistor,3A,0.1W, 25ppm,0.1%,1K

Supplier's Site
Surface Mount Resistors - 7419785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7419785
Surface Mount Resistors 7419785
Panasonic ERA3AEB102V

Panasonic ERA3AEB102V

Supplier's Site
Surface Mount Resistors - 1809728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809728
Surface Mount Resistors 1809728
Panasonic ERA3AEB102V

Panasonic ERA3AEB102V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8731 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8731
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8731
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 31AC6491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
31AC6491
Res, 1K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 31AC6491
RES, 1K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566800 566800P 7419785 62W8731 31AC6491
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 1K, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details