Panasonic SMD 16W Resistor ERA2AED393X

Description
Res Thin Film 0402 39K Ohm 0.5% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA2AED393X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AED393X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0402 39K Ohm 0.5% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA2AED393X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AED393X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-ERA2AED393X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-ERA2AED393X
SMD 16W Resistor 52-ERA2AED393X
Res Thin Film 0402 39K Ohm 0.5% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA2AED393X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AED393X can be used for catalog matching and distributor lookup.

Res Thin Film 0402 39K Ohm 0.5% 1/16W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA2AED393X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AED393X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA2AED393X - 1054770-ERA2AED393X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA2AED393X
1054770-ERA2AED393X
Chip Resistor - Surface Mount - ERA2AED393X 1054770-ERA2AED393X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054770-ERA2AED393X Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 1 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 406.4 µm Number of Terminations: 2 Weight: 793.786648 µg Resistance: 39 kΩ Power Rating: 63 mW Width: 508 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): RT0402DRD0739KL; RT0402DRD0742K2L; RT0402DRD0740K2L; ERJ2RHD3902X; ERJ2RHD3602X; ERJ-U02D3922XERA-2AE D393X; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 500 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 0402 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Max Power Dissipation: 63 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054770-ERA2AED393X
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 1 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 406.4 µm
Number of Terminations: 2
Weight: 793.786648 µg
Resistance: 39 kΩ
Power Rating: 63 mW
Width: 508 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): RT0402DRD0739KL; RT0402DRD0742K2L; RT0402DRD0740K2L; ERJ2RHD3902X; ERJ2RHD3602X; ERJ-U02D3922XERA-2AED393X;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 500 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045
Case Code (Imperial): 0402
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Max Power Dissipation: 63 mW

Buy Now
Res, 39K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 94AC1352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
94AC1352
Res, 39K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 94AC1352
RES, 39K, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:39kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 39K, 0.5%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:39kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA2AED393X 1054770-ERA2AED393X 94AC1352
Product Name SMD 16W Resistor Chip Resistor - Surface Mount - ERA2AED393X Res, 39K, 0.5%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Resistance Range 39000 ohms 39000 ohms 39000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 25 volts 25 volts 50 volts
Operating AC Voltage 25 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details