Panasonic Res, 80K6, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB8062X

Description
RES, 80K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:80.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 80K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:80.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80K6, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5614
Res, 80K6, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5614
RES, 80K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:80.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 80K6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:80.6kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5614
Product Name Res, 80K6, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 80600 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers