Panasonic Res, 76R8, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB76R8X

Description
RES, 76R8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:76.8ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 76R8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:76.8ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76R8, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5603
Res, 76R8, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5603
RES, 76R8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:76.8ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 76R8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:76.8ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5603
Product Name Res, 76R8, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details