Panasonic Res, 69K8, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB6982X

Description
RES, 69K8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:69.8kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 69K8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:69.8kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69K8, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5590
Res, 69K8, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5590
RES, 69K8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:69.8kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 69K8, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:69.8kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5590
Product Name Res, 69K8, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 69800 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details