Panasonic Chip Resistor - Surface Mount - ERA2AEB57R6X ERA2AEB57R6X

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057428-ERA2AEB57R6X Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 50 V Length: 990.6 µm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 406.4 µm Number of Terminations: 2 Resistance: 57.6 Ω Power Rating: 63 mW Width: 508 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): CPF0402B57R6E1; ERA2AEB560X; ERA2AEB52R3X; ERA2AEB620X; RT0402BRD0756RL; RT0402BRD0760R4L; RT0402BRD0756R2L; CPF0402B54R9E1; CPF0402B59RE1; ERA2AEB61R9XERA-2AEB 57R6X; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: Unknown Max Power Dissipation: 63 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057428-ERA2AEB57R6X Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 50 V Length: 990.6 µm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 406.4 µm Number of Terminations: 2 Resistance: 57.6 Ω Power Rating: 63 mW Width: 508 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): CPF0402B57R6E1; ERA2AEB560X; ERA2AEB52R3X; ERA2AEB620X; RT0402BRD0756RL; RT0402BRD0760R4L; RT0402BRD0756R2L; CPF0402B54R9E1; CPF0402B59RE1; ERA2AEB61R9XERA-2AEB 57R6X; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: Unknown Max Power Dissipation: 63 mW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 57R6, 0.1%, Metal Film resistor is part of the ERA2A series and features a resistance value of 57.6 ohms with a tolerance of ±0.1%. It has a power rating of 63 mW and a voltage rating of 50V. This resistor is constructed using a thin film element, which contributes to its high reliability and stability under varying temperature and humidity conditions. The product is compliant with RoHS standards and meets AEC-Q200 qualifications, making it suitable for automotive and other high-reliability applications. The resistor is packaged in a 0402 case style, which is compact and ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Res, 57R6, 0.1%, Metal Film resistor is part of the ERA2A series and features a resistance value of 57.6 ohms with a tolerance of ±0.1%. It has a power rating of 63 mW and a voltage rating of 50V. This resistor is constructed using a thin film element, which contributes to its high reliability and stability under varying temperature and humidity conditions. The product is compliant with RoHS standards and meets AEC-Q200 qualifications, making it suitable for automotive and other high-reliability applications. The resistor is packaged in a 0402 case style, which is compact and ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA2AEB57R6X - 1057428-ERA2AEB57R6X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA2AEB57R6X
1057428-ERA2AEB57R6X
Chip Resistor - Surface Mount - ERA2AEB57R6X 1057428-ERA2AEB57R6X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057428-ERA2AEB57R6X Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 50 V Length: 990.6 µm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 406.4 µm Number of Terminations: 2 Resistance: 57.6 Ω Power Rating: 63 mW Width: 508 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): CPF0402B57R6E1; ERA2AEB560X; ERA2AEB52R3X; ERA2AEB620X; RT0402BRD0756RL; RT0402BRD0760R4L; RT0402BRD0756R2L; CPF0402B54R9E1; CPF0402B59RE1; ERA2AEB61R9XERA-2AEB 57R6X; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: Unknown Max Power Dissipation: 63 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057428-ERA2AEB57R6X
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 990.6 µm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 406.4 µm
Number of Terminations: 2
Resistance: 57.6 Ω
Power Rating: 63 mW
Width: 508 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): CPF0402B57R6E1; ERA2AEB560X; ERA2AEB52R3X; ERA2AEB620X; RT0402BRD0756RL; RT0402BRD0760R4L; RT0402BRD0756R2L; CPF0402B54R9E1; CPF0402B59RE1; ERA2AEB61R9XERA-2AEB57R6X;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Max Power Dissipation: 63 mW

Buy Now
SMD 57.6 Ohm 16W Resistor - 52-ERA2AEB57R6X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 57.6 Ohm 16W Resistor
52-ERA2AEB57R6X
SMD 57.6 Ohm 16W Resistor 52-ERA2AEB57R6X
Res Thin Film 0402 57.6 Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: ERA2AEB57R6X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 57.6 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 57.6 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AEB57R6X can be used for catalog matching and distributor lookup.

Res Thin Film 0402 57.6 Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: ERA2AEB57R6X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 57.6 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 57.6 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AEB57R6X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 57R6, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5551
Res, 57R6, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5551
RES, 57R6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:57.6ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 57R6, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:57.6ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057428-ERA2AEB57R6X 52-ERA2AEB57R6X 85Y5551
Product Name Chip Resistor - Surface Mount - ERA2AEB57R6X SMD 57.6 Ohm 16W Resistor Res, 57R6, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details