Panasonic Surface Mount Resistors ERA2AEB49R9X

Description
Panasonic ERA2AEB49R9X
Request a Quote Datasheet
Description
Panasonic ERA2AEB49R9X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8929744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8929744
Surface Mount Resistors 8929744
Panasonic ERA2AEB49R9X

Panasonic ERA2AEB49R9X

Supplier's Site
Surface Mount Resistors - 8929744P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8929744P
Surface Mount Resistors 8929744P
Panasonic ERA2AEB49R9X

Panasonic ERA2AEB49R9X

Supplier's Site
Surface Mount Resistors - 1691588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691588
Surface Mount Resistors 1691588
Panasonic ERA2AEB49R9X

Panasonic ERA2AEB49R9X

Supplier's Site
Res, 49R9, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5519
Res, 49R9, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5519
RES, 49R9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 49R9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 0.1%, Metal Film; Resistor Case Style Panasonic - 12AC0737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, Metal Film; Resistor Case Style Panasonic
12AC0737
Res, 49R9, 0.1%, Metal Film; Resistor Case Style Panasonic 12AC0737
RES, 49R9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 49R9, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:49.9ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8929744 8929744P 85Y5519
Product Name Surface Mount Resistors Surface Mount Resistors Res, 49R9, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS
Resistance Range 49.9 ohms 49.9 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers