Panasonic Surface Mount Resistors ERA2AEB4990X

Description
Panasonic ERA2AEB4990X
Request a Quote Datasheet
Description
Panasonic ERA2AEB4990X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838839
Surface Mount Resistors 1838839
Panasonic ERA2AEB4990X

Panasonic ERA2AEB4990X

Supplier's Site
Surface Mount Resistors - 1848840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848840
Surface Mount Resistors 1848840
Panasonic ERA2AEB4990X

Panasonic ERA2AEB4990X

Supplier's Site
Surface Mount Resistors - 1848840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848840P
Surface Mount Resistors 1848840P
Panasonic ERA2AEB4990X

Panasonic ERA2AEB4990X

Supplier's Site
Res, 499R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5520
Res, 499R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5520
RES, 499R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:499ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 499R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:499ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1838839 1848840P 85Y5520
Product Name Surface Mount Resistors Surface Mount Resistors Res, 499R, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 499 ohms 499 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details