Panasonic Res, 4K32, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB4321X

Description
RES, 4K32, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.32kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 4K32, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.32kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5499
Res, 4K32, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5499
RES, 4K32, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.32kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K32, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.32kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5499
Product Name Res, 4K32, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 4320 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers