Panasonic SMD 324 Ohm 63 Mw 25 V Resistor ERA2AEB3240X

Description
Surface Mount Thin Film Resistor, Cpf Series, 324 Ohm, 63 Mw, - 0.1%, 25 V, 0402 [1005 Metric] Product overview: ERA2AEB3240X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 324 Ohm, 63 Mw, 25 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 324 Ohm, 63 Mw, 25 V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AEB3240X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Surface Mount Thin Film Resistor, Cpf Series, 324 Ohm, 63 Mw, - 0.1%, 25 V, 0402 [1005 Metric] Product overview: ERA2AEB3240X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 324 Ohm, 63 Mw, 25 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 324 Ohm, 63 Mw, 25 V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AEB3240X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 324 Ohm 63 Mw 25 V Resistor - 52-ERA2AEB3240X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 324 Ohm 63 Mw 25 V Resistor
52-ERA2AEB3240X
SMD 324 Ohm 63 Mw 25 V Resistor 52-ERA2AEB3240X
Surface Mount Thin Film Resistor, Cpf Series, 324 Ohm, 63 Mw, - 0.1%, 25 V, 0402 [1005 Metric] Product overview: ERA2AEB3240X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 324 Ohm, 63 Mw, 25 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 324 Ohm, 63 Mw, 25 V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AEB3240X can be used for catalog matching and distributor lookup.

Surface Mount Thin Film Resistor, Cpf Series, 324 Ohm, 63 Mw, - 0.1%, 25 V, 0402 [1005 Metric] Product overview: ERA2AEB3240X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 324 Ohm, 63 Mw, 25 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 324 Ohm, 63 Mw, 25 V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AEB3240X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA2AEB3240X - 1057422-ERA2AEB3240X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA2AEB3240X
1057422-ERA2AEB3240X
Chip Resistor - Surface Mount - ERA2AEB3240X 1057422-ERA2AEB3240X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057422-ERA2AEB3240X Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 50 V Length: 990.6 µm Height - Seated (Max): 406.4 µm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 406.4 µm Number of Terminations: 2 Resistance: 324 Ω Power Rating: 63 mW Width: 508 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): CPF0402B324RE1; RT0402BRD07324RL; ERA-2AEB331X; ERA-2AEB301X; ERA-2AEB3010X; CPF0402B309RE1; ERA-2AEB2940X; RT0402BRD07300RLERA- 2AEB3240X; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: Unknown Max Power Dissipation: 63 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057422-ERA2AEB3240X
Packaging: Cut Tape
Features: Automotive AEC-Q200
Voltage Rating: 50 V
Length: 990.6 µm
Height - Seated (Max): 406.4 µm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 406.4 µm
Number of Terminations: 2
Resistance: 324 Ω
Power Rating: 63 mW
Width: 508 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): CPF0402B324RE1; RT0402BRD07324RL; ERA-2AEB331X; ERA-2AEB301X; ERA-2AEB3010X; CPF0402B309RE1; ERA-2AEB2940X; RT0402BRD07300RLERA-2AEB3240X;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Max Power Dissipation: 63 mW

Buy Now
Res, 324R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5454
Res, 324R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5454
RES, 324R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:324ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 324R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:324ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA2AEB3240X 1057422-ERA2AEB3240X 85Y5454
Product Name SMD 324 Ohm 63 Mw 25 V Resistor Chip Resistor - Surface Mount - ERA2AEB3240X Res, 324R, 0.1%, Metal Film; Resistor Case Style Panasonic
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details