Panasonic Surface Mount Resistors ERA2AEB302X

Description
Panasonic ERA2AEB302X
Request a Quote
Description
Panasonic ERA2AEB302X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8929678P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8929678P
Surface Mount Resistors 8929678P
Panasonic ERA2AEB302X

Panasonic ERA2AEB302X

Supplier's Site
Surface Mount Resistors - 8929678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8929678
Surface Mount Resistors 8929678
Panasonic ERA2AEB302X

Panasonic ERA2AEB302X

Supplier's Site
Surface Mount Resistors - 1691566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691566
Surface Mount Resistors 1691566
Panasonic ERA2AEB302X

Panasonic ERA2AEB302X

Supplier's Site
Res, 3K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5446
Res, 3K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5446
RES, 3K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 3K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 3K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 12AC0735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
12AC0735
Res, 3K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 12AC0735
RES, 3K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 3K, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8929678P 8929678 1691566 85Y5446
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 3K, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Metal Film Metal film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 3000 ohms 3000 ohms
Power Rating 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS; Aec-q200 Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details