Panasonic Res, 2K94, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2941X

Description
RES, 2K94, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.94kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 2K94, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.94kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K94, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5440
Res, 2K94, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5440
RES, 2K94, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.94kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K94, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.94kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5440
Product Name Res, 2K94, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 2940 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details