Panasonic Res, 2K61, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB2611X

Description
RES, 2K61, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.61kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 2K61, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.61kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2K61, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5422
Res, 2K61, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5422
RES, 2K61, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.61kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K61, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.61kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5422
Product Name Res, 2K61, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 2610 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details