Panasonic Surface Mount Resistors ERA2AEB242X

Description
Panasonic ERA2AEB242X
Request a Quote Datasheet
Description
Panasonic ERA2AEB242X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282543
Surface Mount Resistors 282543
Panasonic ERA2AEB242X

Panasonic ERA2AEB242X

Supplier's Site
Res, 2K4, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 85Y5410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
85Y5410
Res, 2K4, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 85Y5410
RES, 2K4, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K4, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic - 12AC0733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
12AC0733
Res, 2K4, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic 12AC0733
RES, 2K4, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K4, 0.1%, 0.063W, 0402, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.4kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282543 85Y5410
Product Name Surface Mount Resistors Res, 2K4, 0.1%, 0.063W, 0402, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 2400 ohms 2400 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details