Panasonic SMD 182 Ohm 16W Resistor ERA2AEB1820X

Description
Res Thin Film 0402 182 Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: ERA2AEB1820X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 182 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 182 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AEB1820X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0402 182 Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: ERA2AEB1820X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 182 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 182 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AEB1820X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 182 Ohm 16W Resistor - 52-ERA2AEB1820X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 182 Ohm 16W Resistor
52-ERA2AEB1820X
SMD 182 Ohm 16W Resistor 52-ERA2AEB1820X
Res Thin Film 0402 182 Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: ERA2AEB1820X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 182 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 182 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AEB1820X can be used for catalog matching and distributor lookup.

Res Thin Film 0402 182 Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: ERA2AEB1820X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 182 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 182 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA2AEB1820X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA2AEB1820X - 1057417-ERA2AEB1820X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA2AEB1820X
1057417-ERA2AEB1820X
Chip Resistor - Surface Mount - ERA2AEB1820X 1057417-ERA2AEB1820X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057417-ERA2AEB1820X Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 50 V Length: 990.6 µm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Thin Film Height: 406.4 µm Number of Terminations: 2 Resistance: 182 Ω Power Rating: 63 mW Width: 508 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): CPF0402B182RE1; RT0402BRD07182RL; ERA2AEB1910X; ERA-2AEB201X; ERA-2AEB181X; RT0402BRD07200RL; RT0402BRD07169RL; CPF0402B191RE1; CPF0402B187RE1; RT0402BRD07191RLERA- 2AEB1820X; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 500 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: Unknown Max Power Dissipation: 63 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057417-ERA2AEB1820X
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 990.6 µm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Thin Film
Height: 406.4 µm
Number of Terminations: 2
Resistance: 182 Ω
Power Rating: 63 mW
Width: 508 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): CPF0402B182RE1; RT0402BRD07182RL; ERA2AEB1910X; ERA-2AEB201X; ERA-2AEB181X; RT0402BRD07200RL; RT0402BRD07169RL; CPF0402B191RE1; CPF0402B187RE1; RT0402BRD07191RLERA-2AEB1820X;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 500 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Max Power Dissipation: 63 mW

Buy Now
Res, 182R, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5374
Res, 182R, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5374
RES, 182R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:182ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 182R, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:182ohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA2AEB1820X 1057417-ERA2AEB1820X 85Y5374
Product Name SMD 182 Ohm 16W Resistor Chip Resistor - Surface Mount - ERA2AEB1820X Res, 182R, 0.1%, Metal Film; Resistor Case Style Panasonic
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details