Panasonic Res, 16K5, 0.1%, Metal Film; Resistor Case Style Panasonic ERA2AEB1652X

Description
RES, 16K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 16K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K5, 0.1%, Metal Film; Resistor Case Style Panasonic - 85Y5362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, Metal Film; Resistor Case Style Panasonic
85Y5362
Res, 16K5, 0.1%, Metal Film; Resistor Case Style Panasonic 85Y5362
RES, 16K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 16K5, 0.1%, METAL FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16.5kohm; Product Range:ERA2A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5362
Product Name Res, 16K5, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 16500 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details