Panasonic Specialized Resistors - ERA-W33J121X ERA-W33J121X

Description
Manufacturer: Panasonic Win Source Part Number: 870913-ERA-W33J121X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 120 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAW33J121X, P120CMTR, P120CMDKR, P120CMTR-NDR, P120CMDKR-NDR, P120CMCT-NDR, P120CMCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870913-ERA-W33J121X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 120 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAW33J121X, P120CMTR, P120CMDKR, P120CMTR-NDR, P120CMDKR-NDR, P120CMCT-NDR, P120CMCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-W33J121X
870913-ERA-W33J121X
Specialized Resistors - ERA-W33J121X 870913-ERA-W33J121X
Manufacturer: Panasonic Win Source Part Number: 870913-ERA-W33J121X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 120 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAW33J121X, P120CMTR, P120CMDKR, P120CMTR-NDR, P120CMDKR-NDR, P120CMCT-NDR, P120CMCT

Manufacturer: Panasonic
Win Source Part Number: 870913-ERA-W33J121X
Series: ERAW
Operating Temperature Range: -40°C ~ 125°C
Features: 120 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERAW33J121X, P120CMTR, P120CMDKR, P120CMTR-NDR, P120CMDKR-NDR, P120CMCT-NDR, P120CMCT

Buy Now Datasheet
Singapore, Singapore
120 OHM 32W Resistor
55-ERA-W33J121X
120 OHM 32W Resistor 55-ERA-W33J121X
RES TEMP SENS 120 OHM 5% 1/32W Product overview: ERA-W33J121X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J121X can be used for catalog matching and distributor lookup.

RES TEMP SENS 120 OHM 5% 1/32W Product overview: ERA-W33J121X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W33J121X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870913-ERA-W33J121X 55-ERA-W33J121X
Product Name Specialized Resistors - ERA-W33J121X 120 OHM 32W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details