Panasonic SMD 82 Ohm 32W Resistor ERA-W27J820X

Description
Res Metal Film 0402 82 Ohm 5% 1/32W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W27J820X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W27J820X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0402 82 Ohm 5% 1/32W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W27J820X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W27J820X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 82 Ohm 32W Resistor
55-ERA-W27J820X
SMD 82 Ohm 32W Resistor 55-ERA-W27J820X
Res Metal Film 0402 82 Ohm 5% 1/32W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W27J820X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W27J820X can be used for catalog matching and distributor lookup.

Res Metal Film 0402 82 Ohm 5% 1/32W 2700ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-W27J820X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 32W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-W27J820X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-W27J820X
870911-ERA-W27J820X
Specialized Resistors - ERA-W27J820X 870911-ERA-W27J820X
Manufacturer: Panasonic Win Source Part Number: 870911-ERA-W27J820X Series: ERAW Operating Temperature Range: -40°C ~ 125°C Features: 82 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P82CLTR, P82CLCT, P82CLDKR-NDR, P82CLDKR, ERAW27J820X, P82CLCT-NDR, P82CLTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870911-ERA-W27J820X
Series: ERAW
Operating Temperature Range: -40°C ~ 125°C
Features: 82 Ohms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P82CLTR, P82CLCT, P82CLDKR-NDR, P82CLDKR, ERAW27J820X, P82CLCT-NDR, P82CLTR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-W27J820X 870911-ERA-W27J820X
Product Name SMD 82 Ohm 32W Resistor Specialized Resistors - ERA-W27J820X
Resistance Range 82 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details