Panasonic Specialized Resistors - ERA-V39J680V ERA-V39J680V

Description
Manufacturer: Panasonic Win Source Part Number: 870909-ERA-V39J680V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 68 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P68CJDKR, P68CJCT, ERAV39J680V, P68CJCT-NDR, P68CJTR, P68CJTR-NDR, P68CJDKR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870909-ERA-V39J680V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 68 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P68CJDKR, P68CJCT, ERAV39J680V, P68CJCT-NDR, P68CJTR, P68CJTR-NDR, P68CJDKR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-V39J680V
870909-ERA-V39J680V
Specialized Resistors - ERA-V39J680V 870909-ERA-V39J680V
Manufacturer: Panasonic Win Source Part Number: 870909-ERA-V39J680V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 68 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P68CJDKR, P68CJCT, ERAV39J680V, P68CJCT-NDR, P68CJTR, P68CJTR-NDR, P68CJDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870909-ERA-V39J680V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 68 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P68CJDKR, P68CJCT, ERAV39J680V, P68CJCT-NDR, P68CJTR, P68CJTR-NDR, P68CJDKR-NDR

Buy Now Datasheet
SMD 68 Ohm 16W Resistor - 55-ERA-V39J680V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68 Ohm 16W Resistor
55-ERA-V39J680V
SMD 68 Ohm 16W Resistor 55-ERA-V39J680V
Res Metal Film 0603 68 Ohm 5% 1/16W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V39J680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V39J680V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 68 Ohm 5% 1/16W 3900ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V39J680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V39J680V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870909-ERA-V39J680V 55-ERA-V39J680V
Product Name Specialized Resistors - ERA-V39J680V SMD 68 Ohm 16W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers