Panasonic 330 OHM 16W Resistor ERA-V33J331V

Description
RES TEMP SENS 330 OHM 5% 1/16W Product overview: ERA-V33J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES TEMP SENS 330 OHM 5% 1/16W Product overview: ERA-V33J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330 OHM 16W Resistor - 55-ERA-V33J331V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM 16W Resistor
55-ERA-V33J331V
330 OHM 16W Resistor 55-ERA-V33J331V
RES TEMP SENS 330 OHM 5% 1/16W Product overview: ERA-V33J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J331V can be used for catalog matching and distributor lookup.

RES TEMP SENS 330 OHM 5% 1/16W Product overview: ERA-V33J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J331V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-V33J331V
870898-ERA-V33J331V
Specialized Resistors - ERA-V33J331V 870898-ERA-V33J331V
Manufacturer: Panasonic Win Source Part Number: 870898-ERA-V33J331V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 330 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P330CHCT, P330CHDKR, P330CHDKR-NDR, ERAV33J331V, P330CHTR, P330CHCT-NDR, P330CHTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870898-ERA-V33J331V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 330 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P330CHCT, P330CHDKR, P330CHDKR-NDR, ERAV33J331V, P330CHTR, P330CHCT-NDR, P330CHTR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-V33J331V 870898-ERA-V33J331V
Product Name 330 OHM 16W Resistor Specialized Resistors - ERA-V33J331V
Resistance Range 330 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details