Panasonic Specialized Resistors - ERA-V33J220V ERA-V33J220V

Description
Manufacturer: Panasonic Win Source Part Number: 870897-ERA-V33J220V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 22 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAV33J220V, P22CHCT, P22CHCT-NDR, P22CHDKR-NDR, P22CHTR, P22CHTR-NDR, P22CHDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870897-ERA-V33J220V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 22 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAV33J220V, P22CHCT, P22CHCT-NDR, P22CHDKR-NDR, P22CHTR, P22CHTR-NDR, P22CHDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-V33J220V
870897-ERA-V33J220V
Specialized Resistors - ERA-V33J220V 870897-ERA-V33J220V
Manufacturer: Panasonic Win Source Part Number: 870897-ERA-V33J220V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 22 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAV33J220V, P22CHCT, P22CHCT-NDR, P22CHDKR-NDR, P22CHTR, P22CHTR-NDR, P22CHDKR

Manufacturer: Panasonic
Win Source Part Number: 870897-ERA-V33J220V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 22 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERAV33J220V, P22CHCT, P22CHCT-NDR, P22CHDKR-NDR, P22CHTR, P22CHTR-NDR, P22CHDKR

Buy Now Datasheet
22 OHM 16W Resistor - 55-ERA-V33J220V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 16W Resistor
55-ERA-V33J220V
22 OHM 16W Resistor 55-ERA-V33J220V
RES TEMP SENS 22 OHM 5% 1/16W Product overview: ERA-V33J220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J220V can be used for catalog matching and distributor lookup.

RES TEMP SENS 22 OHM 5% 1/16W Product overview: ERA-V33J220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J220V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870897-ERA-V33J220V 55-ERA-V33J220V
Product Name Specialized Resistors - ERA-V33J220V 22 OHM 16W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details