Panasonic Specialized Resistors - ERA-V33J151V ERA-V33J151V

Description
Manufacturer: Panasonic Win Source Part Number: 870896-ERA-V33J151V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 150 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P150CHDKR-NDR, P150CHCT, P150CHTR, P150CHDKR, P150CHTR-NDR, P150CHCT-NDR, ERAV33J151V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870896-ERA-V33J151V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 150 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P150CHDKR-NDR, P150CHCT, P150CHTR, P150CHDKR, P150CHTR-NDR, P150CHCT-NDR, ERAV33J151V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-V33J151V
870896-ERA-V33J151V
Specialized Resistors - ERA-V33J151V 870896-ERA-V33J151V
Manufacturer: Panasonic Win Source Part Number: 870896-ERA-V33J151V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 150 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P150CHDKR-NDR, P150CHCT, P150CHTR, P150CHDKR, P150CHTR-NDR, P150CHCT-NDR, ERAV33J151V

Manufacturer: Panasonic
Win Source Part Number: 870896-ERA-V33J151V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 150 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P150CHDKR-NDR, P150CHCT, P150CHTR, P150CHDKR, P150CHTR-NDR, P150CHCT-NDR, ERAV33J151V

Buy Now Datasheet
SMD 150 Ohm 16W Resistor - 55-ERA-V33J151V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 Ohm 16W Resistor
55-ERA-V33J151V
SMD 150 Ohm 16W Resistor 55-ERA-V33J151V
Res Metal Film 0603 150 Ohm 5% 1/16W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V33J151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J151V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 150 Ohm 5% 1/16W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V33J151V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V33J151V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870896-ERA-V33J151V 55-ERA-V33J151V
Product Name Specialized Resistors - ERA-V33J151V SMD 150 Ohm 16W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details