120 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
120 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | P120CHTR-ND |
| Product Name | Specialized Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 120 ohms |