Panasonic SMD 27 Ohm 16W Resistor ERA-V15J270V

Description
Res Metal Film 0603 27 Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J270V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J270V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0603 27 Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J270V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J270V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27 Ohm 16W Resistor - 55-ERA-V15J270V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27 Ohm 16W Resistor
55-ERA-V15J270V
SMD 27 Ohm 16W Resistor 55-ERA-V15J270V
Res Metal Film 0603 27 Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J270V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J270V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 27 Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J270V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J270V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Specialized Resistors
1057619-ERA-V15J270V
Resistors - Specialized Resistors 1057619-ERA-V15J270V
Win Source Part Number: 1057619-ERA-V15J270V Category: Resistors>Specialize d Resistors Series: ERAV Type: Temperature Sensitive Package: Tape & Reel Applications: Temperature Correction Circuits Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: 1500ppm/°C Power (Watts): 0.063W, 1/16W Composition: Metal Film Resistance: 27 Ohms Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ERA-V33J270V; ERA-V39J270V; ERJ-3GEYJ270V; CRCW060327R0JNEA; RK73B1JTTD270J; RC0603JR-0727RLERAV1 5J270V; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P27CFCT,P27CFDKR,ERA V15J270V,P27CFTR-NDR ,P27CFCT-NDR,P27CFTR ,P27CFDKR-NDR Base Product Number: ERA-V15 Product Status: Obsolete

Win Source Part Number: 1057619-ERA-V15J270V
Category: Resistors>Specialized Resistors
Series: ERAV
Type: Temperature Sensitive
Package: Tape & Reel
Applications: Temperature Correction Circuits
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: 1500ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Metal Film
Resistance: 27 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ERA-V33J270V; ERA-V39J270V; ERJ-3GEYJ270V; CRCW060327R0JNEA; RK73B1JTTD270J; RC0603JR-0727RLERAV15J270V;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P27CFCT,P27CFDKR,ERAV15J270V,P27CFTR-NDR,P27CFCT-NDR,P27CFTR,P27CFDKR-NDR
Base Product Number: ERA-V15
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-V15J270V 1057619-ERA-V15J270V
Product Name SMD 27 Ohm 16W Resistor Resistors - Specialized Resistors
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details