Panasonic SMD 220 Ohm 16W Resistor ERA-V15J221V

Description
Res Metal Film 0603 220 Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0603 220 Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220 Ohm 16W Resistor - 55-ERA-V15J221V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 Ohm 16W Resistor
55-ERA-V15J221V
SMD 220 Ohm 16W Resistor 55-ERA-V15J221V
Res Metal Film 0603 220 Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J221V can be used for catalog matching and distributor lookup.

Res Metal Film 0603 220 Ohm 5% 1/16W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-V15J221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 16W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-V15J221V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized Resistors - ERA-V15J221V
870881-ERA-V15J221V
Specialized Resistors - ERA-V15J221V 870881-ERA-V15J221V
Manufacturer: Panasonic Win Source Part Number: 870881-ERA-V15J221V Series: ERAV Operating Temperature Range: -40°C ~ 125°C Features: 220 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAV15J221V, P220CFDKR, P220CFTR, P220CFCT-NDR, P220CFDKR-NDR, P220CFTR-NDR, P220CFCT

Manufacturer: Panasonic
Win Source Part Number: 870881-ERA-V15J221V
Series: ERAV
Operating Temperature Range: -40°C ~ 125°C
Features: 220 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERAV15J221V, P220CFDKR, P220CFTR, P220CFCT-NDR, P220CFDKR-NDR, P220CFTR-NDR, P220CFCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-V15J221V 870881-ERA-V15J221V
Product Name SMD 220 Ohm 16W Resistor Specialized Resistors - ERA-V15J221V
Resistance Range 220 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers