Panasonic Specialized Resistors - ERA-S33J101V ERA-S33J101V

Description
Manufacturer: Panasonic Win Source Part Number: 870871-ERA-S33J101V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 100 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAS33J101V, P100CDTR-NDR, P100CDCT-NDR, P100CDDKR-NDR, P100CDCT, P100CDDKR, P100CDTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870871-ERA-S33J101V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 100 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAS33J101V, P100CDTR-NDR, P100CDCT-NDR, P100CDDKR-NDR, P100CDCT, P100CDDKR, P100CDTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Specialized Resistors - ERA-S33J101V
870871-ERA-S33J101V
Specialized Resistors - ERA-S33J101V 870871-ERA-S33J101V
Manufacturer: Panasonic Win Source Part Number: 870871-ERA-S33J101V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 100 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERAS33J101V, P100CDTR-NDR, P100CDCT-NDR, P100CDDKR-NDR, P100CDCT, P100CDDKR, P100CDTR

Manufacturer: Panasonic
Win Source Part Number: 870871-ERA-S33J101V
Series: ERAS
Operating Temperature Range: -40°C ~ 125°C
Features: 100 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERAS33J101V, P100CDTR-NDR, P100CDCT-NDR, P100CDDKR-NDR, P100CDCT, P100CDDKR, P100CDTR

Buy Now Datasheet
SMD 100 Ohm 10W Resistor - 55-ERA-S33J101V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 10W Resistor
55-ERA-S33J101V
SMD 100 Ohm 10W Resistor 55-ERA-S33J101V
Res Metal Film 0805 100 Ohm 5% 1/10W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S33J101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S33J101V can be used for catalog matching and distributor lookup.

Res Metal Film 0805 100 Ohm 5% 1/10W 3300ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S33J101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S33J101V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870871-ERA-S33J101V 55-ERA-S33J101V
Product Name Specialized Resistors - ERA-S33J101V SMD 100 Ohm 10W Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers