Panasonic SMD 68 Ohm 10W Resistor ERA-S15J680V

Description
Res Metal Film 0805 68 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J680V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0805 68 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J680V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68 Ohm 10W Resistor - 55-ERA-S15J680V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68 Ohm 10W Resistor
55-ERA-S15J680V
SMD 68 Ohm 10W Resistor 55-ERA-S15J680V
Res Metal Film 0805 68 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J680V can be used for catalog matching and distributor lookup.

Res Metal Film 0805 68 Ohm 5% 1/10W 1500ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-S15J680V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 10W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-ERA-S15J680V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Specialized Resistors - ERA-S15J680V
870861-ERA-S15J680V
Specialized Resistors - ERA-S15J680V 870861-ERA-S15J680V
Manufacturer: Panasonic Win Source Part Number: 870861-ERA-S15J680V Series: ERAS Operating Temperature Range: -40°C ~ 125°C Features: 68 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P68CBTR, P68CBCT-NDR, ERAS15J680V, P68CBTR-NDR, P68CBDKR, P68CBDKR-NDR, P68CBCT

Manufacturer: Panasonic
Win Source Part Number: 870861-ERA-S15J680V
Series: ERAS
Operating Temperature Range: -40°C ~ 125°C
Features: 68 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P68CBTR, P68CBCT-NDR, ERAS15J680V, P68CBTR-NDR, P68CBDKR, P68CBDKR-NDR, P68CBCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 55-ERA-S15J680V 870861-ERA-S15J680V
Product Name SMD 68 Ohm 10W Resistor Specialized Resistors - ERA-S15J680V
Resistance Range 68 ohms
Tolerance 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details