The 1206 Thin Film resistor from Panasonic, part number 52AK6416, features a resistance value of 8.66 kΩ with a tolerance of ±0.05%. It has a temperature coefficient of resistance (TCR) of 10 ppm/°C, ensuring high accuracy and stability in various applications. This resistor is designed for high reliability, capable of operating within a temperature range of -55°C to +155°C, and is stable under high humidity conditions (85°C, 85% RH). It is RoHS compliant and meets AEC-Q200 standards for automotive applications, indicating its suitability for demanding environments. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuits.
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 8.66KOHM ROHS COMPLIANT: YES
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 8.66KOHM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AK6417 |
| Product Name | 1206 Thin Film, 0.05 Percentage, 10Ppm, 8.66Kohm Rohs Compliant Panasonic |
| Configuration | Single Resistor |