Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 42.2Kohm Rohs Compliant Panasonic ERA-8VRW4222V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 42.2KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 42.2KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK6271, features a resistance value of 42.2 kΩ with a tolerance of ±0.05% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. This component is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. It is rated for a power dissipation of 0.25 W at 85°C and has a maximum overload voltage of 200 V. The resistor is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding applications. The product is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK6271, features a resistance value of 42.2 kΩ with a tolerance of ±0.05% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. This component is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. It is rated for a power dissipation of 0.25 W at 85°C and has a maximum overload voltage of 200 V. The resistor is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding applications. The product is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 42.2Kohm Rohs Compliant Panasonic - 52AK6271 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 42.2Kohm Rohs Compliant Panasonic
52AK6271
1206 Thin Film, 0.05 Percentage, 10Ppm, 42.2Kohm Rohs Compliant Panasonic 52AK6271
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 42.2KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 42.2KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 42.2Kohm Rohs Compliant Panasonic - 52AK6270 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 42.2Kohm Rohs Compliant Panasonic
52AK6270
1206 Thin Film, 0.05 Percentage, 10Ppm, 42.2Kohm Rohs Compliant Panasonic 52AK6270
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 42.2KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 42.2KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK6271
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 42.2Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details