The 1206 Thin Film resistor, part number 52AK5573, features a resistance value of 12.4 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding applications. The product is packaged in a punched carrier taping format, ensuring ease of handling and assembly.
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 12.4KOHM ROHS COMPLIANT: YES
1206 THIN FILM, 0.1 PERCENTAGE, 10PPM, 12.4KOHM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AK5573 |
| Product Name | 1206 Thin Film, 0.1 Percentage, 10Ppm, 12.4Kohm Rohs Compliant Panasonic |
| Configuration | Single Resistor |