Panasonic 1206 Thin Film, 0.1 Percentage, 15Ppm, 82.5Kohm Rohs Compliant Panasonic ERA-8VPB8252V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 82.5KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 82.5KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK5494, features a resistance value of 82.5 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. This resistor is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. It has a power rating of 0.25 W at 85°C and is RoHS compliant. The product is suitable for applications requiring high accuracy and low current noise, and it meets AEC-Q200 standards for automotive applications. Its construction includes a protective coating and an alumina substrate, ensuring durability against environmental factors. The resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into circuits.

Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK5494, features a resistance value of 82.5 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±15 ppm/°C. This resistor is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. It has a power rating of 0.25 W at 85°C and is RoHS compliant. The product is suitable for applications requiring high accuracy and low current noise, and it meets AEC-Q200 standards for automotive applications. Its construction includes a protective coating and an alumina substrate, ensuring durability against environmental factors. The resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into circuits.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 15Ppm, 82.5Kohm Rohs Compliant Panasonic - 52AK5495 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 82.5Kohm Rohs Compliant Panasonic
52AK5495
1206 Thin Film, 0.1 Percentage, 15Ppm, 82.5Kohm Rohs Compliant Panasonic 52AK5495
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 82.5KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 82.5KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 15Ppm, 82.5Kohm Rohs Compliant Panasonic - 52AK5494 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 15Ppm, 82.5Kohm Rohs Compliant Panasonic
52AK5494
1206 Thin Film, 0.1 Percentage, 15Ppm, 82.5Kohm Rohs Compliant Panasonic 52AK5494
1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 82.5KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 15PPM, 82.5KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5495
Product Name 1206 Thin Film, 0.1 Percentage, 15Ppm, 82.5Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details