Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 866Ohm Rohs Compliant Panasonic ERA-8VEB8660V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 866OHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 866OHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK5017, features a resistance value of 866 ohms with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also resistant to electrostatic discharge (ESD) and sulfur, adhering to AEC-Q200 standards for automotive applications. This resistor is packaged in a punched carrier taping format, facilitating easy handling and mounting in various electronic designs.

Datasheet Summary
Powered by GS/AI

The Panasonic 1206 Thin Film resistor, part number 52AK5017, features a resistance value of 866 ohms with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also resistant to electrostatic discharge (ESD) and sulfur, adhering to AEC-Q200 standards for automotive applications. This resistor is packaged in a punched carrier taping format, facilitating easy handling and mounting in various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 866Ohm Rohs Compliant Panasonic - 52AK5016 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 866Ohm Rohs Compliant Panasonic
52AK5016
1206 Thin Film, 0.1 Percentage, 25Ppm, 866Ohm Rohs Compliant Panasonic 52AK5016
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 866OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 866OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 866Ohm Rohs Compliant Panasonic - 52AK5017 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 866Ohm Rohs Compliant Panasonic
52AK5017
1206 Thin Film, 0.1 Percentage, 25Ppm, 866Ohm Rohs Compliant Panasonic 52AK5017
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 866OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 866OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK5016
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 866Ohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details